EN
  • EN
  • DE

APT13GP120BG

Part No APT13GP120BG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 41A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 41A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 3.9V @ 15V, 13A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 115μJ (on), 165μJ (off)
Input Type Standard
Gate Charge 55nC
Turn-on and Turn-off delay time 9ns/28ns
Testing Conditions 600V, 13A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051432-APT13GP120BG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT13GP120BG CAD Model

Description

APT13GP120BG

The APT13GP120BG is an exemplary electronic component noted for its precision and efficiency. It serves as a critical component in systems requiring meticulous power management and reliable operation under varied conditions.

  • Applications: Precision Engineering, Energy Management Systems, High-Performance Computing
  • Features and Benefits: High Precision, Efficient Power Management, Reliability Under Varied Conditions
  • Additional Details: Engineered to perfection, the APT13GP120BG can significantly enhance system performance and accuracy across a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess