EN
  • EN
  • DE

ARF444

Part No ARF444
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description PWR MOSFET RF N-CH 900V TO-247AD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Part Status Obsolete(EOL)
Win Source Part Number 768779-ARF444
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ARF444 CAD Model

Description

The ARF444 is a high-power RF MOSFET designed for a variety of high-frequency applications. Manufactured by Microsemi Corporation, this device is known for its robust performance, high gain, and reliability in demanding environments.

Applications:

  • HF/VHF Communications: Used in high-power amplifiers for amateur radio, commercial radio, and military communications systems.
  • Industrial Heating: Provides the RF power for industrial heating and drying equipment.
  • Medical Applications: Employed in RF power generators for MRI and other medical equipment.
  • Plasma Generators: Used as the RF source for plasma etching and deposition systems.
  • RF Transmitters: Incorporated into the final amplifier stage of RF transmitters for broadcast and telecommunications.

Features:

  • High Power Output: Delivers substantial RF power for demanding applications.
  • High Gain: Provides significant signal amplification, reducing the drive power requirements.
  • High Breakdown Voltage: Ensures reliable operation under high-voltage conditions.
  • Low Input Capacitance: Minimizes input loading and simplifies impedance matching.
  • Excellent Thermal Stability: Designed for efficient heat dissipation, maintaining stable performance at high power levels.
  • Robust Construction: Built to withstand harsh environments and demanding operating conditions.
  • Gold Metallization: Enhances reliability and prevents corrosion.

Benefits:

  • Increased System Performance: High power and gain improve the performance of RF systems.
  • Improved Reliability: Robust design and high breakdown voltage ensure reliable operation in demanding applications.
  • Simplified Design: Low input capacitance simplifies impedance matching, reducing design complexity.
  • Enhanced Thermal Management: Excellent thermal stability allows for operation at higher power levels without overheating.
  • Long Lifespan: Gold metallization and robust construction contribute to a long and reliable operating life.

Additional Details:

The ARF444 is typically supplied in a flange-mount package to facilitate heat sinking. Its electrical characteristics, such as power gain, drain efficiency, and operating frequency, are specified in the device's datasheet. Proper heat sinking is essential for maintaining reliable operation and preventing thermal runaway. Detailed application notes and design guidelines are usually available from Microsemi to assist designers in implementing the ARF444 in their systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess