EN
  • EN
  • DE
  • IT

CDLL5535B

Part No CDLL5535B
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 500MW DO213AB / ZENER DIODE, 500mW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Bulk
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Power - Max 500mW
Impedance (Maximum) (Zzt) 100 Ohms
Current - Reverse Leakage at Vr 10nA at 13.5V
Voltage - Forward (Vf) (Maximum) at If 1.1V at 200mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Style SMD
Manufacturer Package DO-213AB, MELF
Supplier Device Package DO-213AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813238-CDLL5535B
Ultra Librarian 3D Model Ultra Librarian CDLL5535B CAD Model

Description

The CDLL5535B is a zener diode manufactured by Microsemi Corporation.

  • Packaging: Bulk
  • Mounting: SMD
  • Tolerance: ±5%
  • Maximum Power: 500mW
  • Voltage: 15V
  • Supplier Device Package: DO-213AB
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER SMD
Lowest to $10.9128
GOOD-ARK Electronics
DIODE, ZENER, 0.35W, 24V, 2%, SO
Lowest to $0.0264
Yangzhou yangjie electronic co., ltd
SOT-23 30V 0.35W Diodes Zener
Lowest to $0.0169
Microchip Technology
VOLTAGE REGULATOR
Need more? Email Us
ON Semiconductor
DIODE ZENER 150V 3W SMB
Lowest to $0.1756
Yangzhou yangjie electronic co., ltd
SOT-23 75V 0.35W Diodes Zener
Lowest to $0.0176
Taiwan Semiconductor
MMELF, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0551
Microchip Technology
DIODE ZENER
Lowest to $0.1197
NTE
DIODE ZENER 130V 5W AXIAL
Lowest to $0.1164

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess