EN
  • EN
  • DE

JANTX1N5636A

Part No JANTX1N5636A
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description 1500 WATT UNIDIRECTIONAL TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 11.1V 18.2V DO13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Microsemi Corporation
Packaging Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 11.1V
Voltage - Breakdown (Minimum) 12.4V
Voltage - Clamping (Maximum) at Ipp 18.2V
Current - Peak Pulse (10/1000μs) 82A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-13
Supplier Device Package DO-13
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191446-JANTX1N5636A
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX1N5636A CAD Model

Description

The Microsemi Corporation JANTX1N5636A is a through-hole zener diode that is designed to provide protection against voltage spikes and surges.

  • Voltage Breakdown: This diode has a voltage breakdown of 12.4V.
  • Voltage Clamping: It has a voltage clamping of 18.2V @ Ipp.
  • Power Peak: The device has a power peak of 1500W.
  • Current Peak Pulse: It has a current peak pulse of 82A.
  • Package: The device is available in DO-13 packaging.
  • Temperature Range: The temperature range is -65°C to 175°C.
  • Application: The device is suitable for general-purpose applications.
  • Popularity: It has a medium popularity rating.
  • MSL Level: The device is MSL level 1 (unlimited).
  • Voltage Reverse Standoff: The voltage reverse standoff is 11.1V.

You May Also Be Interested in

Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess