EN
  • EN
  • DE

JANTX2N2919L

Part No JANTX2N2919L
Manufacturer Microsemi Corporation
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 60V 0.03A TO78 / Trans GP BJT NPN 60V 0.03A 6-Pin TO-78
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500/355
Packaging Bulk
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Maximum) 30mA
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 300mV @ 100μA, 1mA
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 150 @ 1mA, 5V
Power - Max 350mW
Operating Temperature Range 200°C (TJ)
Mounting Style Through Hole
Package TO-78-6 Metal Can
Manufacturer Package TO-78-6
Win Source Part Number 777682-JANTX2N2919L
Popularity Medium
Supply and Demand Status Limited
Family Name 2N2919L
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian JANTX2N2919L CAD Model

Description

The JANTX2N2919L is a dual NPN transistor, manufactured by Microsemi Corporation.

  • Package: TO-78-6 Metal Can
  • Mounting Type: Through Hole
  • Maximum Collector-Emitter Breakdown Voltage: 60V
  • Collector Current: 30mA
  • DC Current Gain: 150 @ 1mA, 5V
  • Vce Saturation: 300mV @ 100μA, 1mA
  • Maximum Collector Cutoff: 10μA (ICBO)
  • Operating Temperature Range: 200°C (TJ)
  • Power Dissipation: 350mW
  • ECCN Compliance: EAR99

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess