EN
  • EN
  • DE

JANTX2N4092

Part No JANTX2N4092
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V 360MW TO-18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 15mA @ 20V
Max Input Capacitance 16pF @ 20V
Resistance - RDS(On) 50 Ohm
Maximum Power Dissipation 360mW
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-18
Win Source Part Number 144639-JANTX2N4092
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX2N4092 CAD Model

Description

The JANTX2N4092 is a N-Channel transistor from Microsemi Corporation.

  • Transistor Type: N-Channel
  • Breakdown Voltage: 40V
  • Cutoff Voltage: VGS off @ Id
  • Case/Package: TO-18
  • Resistance: 50 Ohm
  • Maximum Power Dissipation: 360mW
  • Maximum Input Capacitance: 16pF @ 20V
  • Operating Temperature Range: -65°C to 175°C
  • Popularity: medium

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess