EN
  • EN
  • DE

LE9520DDTCT

Part No LE9520DDTCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC SLIC 2CH UNIV 150V 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC)
Number of Circuits 2
Supply Voltage - Operating 3.3V
Operating Supply Current 40mA
Mounting SMD (SMT)
Case / Package 64-eTQFP
Win Source Part Number 206131-LE9520DDTCT
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian LE9520DDTCT CAD Model

Description

The Microsemi Corporation LE9520DDTCT is an obsolete (EOL) electronic component that comes in reel-TR packaging.

  • Circuits: Two
  • Mounting: SMD (SMT)
  • Design: Subscriber Line Interface Concept (SLIC)
  • Category: Integrated Circuits
  • Supply and Demand: Sufficient
  • Operating Supply Voltage: 3.3V
  • Operating Supply Current: 40mA
  • Package Quantity: 1,500 units

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
Lowest to $5.6191
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5269 $59.6883
17+ $6.9965 $118.9405
26+ $6.7779 $176.2254
36+ $6.5592 $236.1312
46+ $6.3406 $291.6676
61+ $5.6847 $346.7667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess