EN
  • EN
  • DE

LX1662ACD

Part No LX1662ACD
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Description SINGLE-CHIP PROGRAMMABLE PWM CONTROLLERS WITH 5-BIT DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Bulk
Part Status Obsolete(EOL)
Applications Controller, Intel Pentium II
Voltage - Input 10.8 V ~ 13.2 V
Number of Outputs 1
Voltage - Output 1.8 V ~ 2.8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1209689-LX1662ACD
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name LX1662A
Introduction Date November 16, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LX1662ACD CAD Model

Description

The Microsemi Corporation LX1662ACD is an integrated circuit designed for use in controllers and Intel Pentium II systems.

  • Voltage Output: 1.8 V ~ 2.8 V.
  • Voltage Input: 10.8 V ~ 13.2 V.
  • Package: 14-SOIC (0.154", 3.90mm Width).
  • Operating Temperature: 0°C ~ 70°C.
  • Product Status: obsolete (EOL).
  • Supply and Demand Status: limited.
  • Alternative Part Number: LX1662ACD-TR.
  • Introduction Date: November 16, 1999.
  • Popularity Rating: medium.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess