EN
  • EN
  • DE

LX1663CD

Part No LX1663CD
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWM PROG SGL 5BIT DAC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete(EOL)
Applications Controller, Intel Pentium II
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 1
Output Voltage 1.8 V to 2.8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1064579-LX1663CD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LX1663CD CAD Model

Description

The Microsemi Corporation LX1663CD is a voltage regulator that can regulate the output voltage to a set value.

  • Supply and Demand Status: Balanced
  • Manufacturer: Microsemi Corporation
  • Win Source Part Number: 1064579-LX1663CD
  • Application: Controllers and Intel Pentium II systems
  • Voltage Input Range: 10.8 V to 13.2 V
  • Output Voltage Range: 1.8 V to 2.8 V
  • Mounting: SMD (SMT)
  • Package: 16-SOIC
  • Status: Obsolete (EOL)

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess