EN
  • EN
  • DE

LX1671CLQ

Part No LX1671CLQ
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38MLPQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 4
Output Phases 2
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 38-MLPQ (5x7)
Win Source Part Number 1064581-LX1671CLQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LX1671CLQ CAD Model

Description

The LX1671CLQ is an integrated circuit from Microsemi Corporation.

  • Manufacturer: Microsemi Corporation
  • Win Source Part Number: 1064581
  • Packaging: Not specified
  • Output Type: Transistor Driver
  • Topology: Buck
  • Frequency - Switching: 300kHz
  • Control Features: Current Limit, Enable, Soft Start
  • Outputs: 4
  • Rectifier Type: Synchronous
  • Output Phases: 2
  • Duty Cycle (max): 85%
  • Clock Sync: No
  • Category: Integrated Circuits
  • Status: Obsolete (EOL)
  • Operating Temperature: 0°C to 70°C (TA)
  • Case/Package: 38-MLPQ (5x7)
  • Purpose: Step-Down
  • Supply Voltage: 4.5 V to 5.5 V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5715 $59.4295
31+ $3.7514 $116.2934
48+ $3.6348 $174.4704
66+ $3.5170 $232.1220
85+ $3.4003 $289.0255
114+ $3.0480 $347.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess