EN
  • EN
  • DE

LX8386-33IP

Part No LX8386-33IP
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 1.5A TO220 POWER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.5V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 10 mA
PSRR 83dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature -25°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220, Power;5;9;7;10;8;3;4;2;1;5503;1662;620;785;4991;505;175;974;600278;516;600062;31;5796;4878;5272;600039;2832;1219;600026;342;448;544;600010;600060;4491;1016;5769;576;353;150;278;1589;600066;14;600049;1727;2129;5380;816;954;568;488;10;149;1833;20;1695;1028;601924;2156;846;3565;1261;600057;5814;600;425;5399;600016;863;1568;497;5536;1801;296;15;893;264;4518;3351;600018;742;269;818;0;109394;109392;109398;130533;109397;109396;130108;133016;93571;94377;126903;13250;124223;121423;63041;63042;63043;63044;63045;126537;126538;123017;123016;126539;123322;123323;119914;131026;131024;131025;131021;105352;107937;117459;19145;123353;123354;123355;123356;123335;123357;123358;123359;123360;49746;43589;109395;111219;125782;109399;109401;50370;130556;120565;120564;483;50423;111181;111234;117460;133017;111216;111217;128801;131432;130566;14338;6786;12741;131682;37068;50045;16394;11394;121519;129342;121520;129925;77902;29218;75048;82416;82869;82870;82871;82872;82873;82874;82875;82876;75049;82877;82878;112616;75050;82879;75051;75052;75053;75054;75055;82417;75056;82880;82418;82881;82882;82419;75057;82420;82883;82884;82885;75058;75059;89000;75060;82886;82887;82888;82889;82890;31833;82891;82422;82423;82424;82892;75061;82425;82893;82894;82895;75062;75063;75064;82426;75065;75066;82896;82897;75067;82427;81710;75068;75069;75070;75071;82898;75072;82899;82900;82428;75073;75074;82901;82902;82903;82916;75075;75076;82904;82421;62944;62945;62946;62947;62948;62949;62950;62951;62952;62953;62954;62955;62956;123361;63069;63070;63071;63072;63073;63074;63075;63076;130185;63077;86741;86742;113493;113494;113495;63078;63079;63080;63081;75305;63082;76145;63083;63084;63085;63086;63087;63096;63097;63625;63626;123401;123362;123402;123363;123364;123015;123365;123366;123014;123013;123154;125757;123012;123367;123011;123368;123010;123369;123370;123371;123372;123009;123373;123374;123375;123008;123007;123351;123376;123377;123378;123006;123403;123404;123379;123005;123004;123380;123381;123003;123382;63098;63099;63101;63103;63104;63105;63088;63106;130107;104307;26578;27997;76803;76802;76794;76793;76792;76790;76789;76788;76787;76785;76784;76782;129018;108153;108155;108152;68511;68512;113612;68513;68514;68515;68516;68517;68518;68519;68520;68521;68522;129106;114169;86716;86717;68523;68524;68525;68527;68528;88559;68529;73463;11298;115806;127311;124396;124397;109952;109945;124398;127225;109958;109960;109956;127223;124402;37066;114771;96708;124950;118011;111321;76774;108091;117298;117294;117297;117300;117295;117293;117296;117299;109393;109391;113363;113364;123895;117457;122884;117458;117456;122882;122883;8;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;379491;389019;389022;389034;1;310372;310373;310374;310775;347431;390144;1;2;3;4;5;6;7;8;238739;215517;215306;201583;200213;197371;194845;190511;188820;184599;165863;163472;161418;159248;155184;474082;143804;112606;104846;108743;103543;97404;81890;87719;74516;281266;253214;267453;233087;202628;132008;128656;55539;55862;57684;62637;126943;132758;134280;202627;174115;176389;176617;177404;177037;178393;179204;228504;206189;208524;713231;249171;231500;231255;232005;233086;233567;234104;267452;251145;253213;254133;254314;281265;269697;270755;295157;305478;298238;74515;65977;80315;76064;87718;92529;88648;89177;89225;97403;93010;93690;93762;103542;99031;108742;104845;105066;112605;109853;116509;116548;116549;116550;113868;119717;117677;1945;143803;139293;146516;149434;147235;147457;151898;155183;159247;161417;159852;163471;
Ultra Librarian 3D Model Ultra Librarian LX8386-33IP CAD Model

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess