EN
  • EN
  • DE

MAX3639ETM+

Part No MAX3639ETM+
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description Clock Generator 15MHz to 350MHz-IN 800MHz-OUT 48-Pin TQFN EP / IC CLOCK GENERATOR PROGR 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Part Status Obsolete(EOL)
PLL Yes
Main Purpose Ethernet, Fibre Channel, PCI Express (PCIe), SONET/SDH
Input LVCMOS, LVTTL, Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 800MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 786016-MAX3639ETM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3639
Introduction Date October 01, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3639ETM+ CAD Model

Description

The MAX3639ETM+ is a phase-locked loop (PLL) integrated circuit (IC) that features a 1-circuit design. It operates on an operating supply voltage of 3V to 3.6V, has a maximum frequency of 800MHz, and is packaged in a 48-WFQFN exposed pad package.

  • Circuits: 1
  • Operating Supply Voltage: 3V to 3.6V
  • Maximum Frequency: 800MHz
  • Package Type: 48-WFQFN Exposed Pad
  • Family: MAX3639
  • Category: Integrated Circuits (ICs)
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Alternative Parts: MAX3639ETM+T, MAX24410EXG+, ZL30250LDF1, ZL30251LDG1

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess