EN
  • EN
  • DE

MRF5812R2

Part No MRF5812R2
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description RF & MICROWAVE DISCRETE LOW POWER TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 18V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 2dB @ 500MHz
Gain 15.5dB
Power - Max 1.25W
DC Current Gain (hFE) (Minimum) @ Ic, Vce 50 @ 50mA, 5V
Current - Collector (Ic) (Maximum) 200mA
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1226852-MRF5812R2
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF5812R2 CAD Model

Description

The MRF5812R2 is a high-power RF MOSFET from Microsemi Corporation, specifically designed for applications in industrial, scientific, and medical (ISM) bands. This device is engineered for high gain, ruggedness, and reliability in demanding RF power amplifier applications. It utilizes advanced MOSFET technology to provide excellent linearity and efficiency.

Applications

  • ISM band RF power amplifiers (e.g., 13.56 MHz, 27.12 MHz)
  • RF heating and welding equipment
  • Medical RF ablation systems
  • High-power RF generators
  • Industrial RF drying systems

Features

  • High RF output power
  • High gain
  • Rugged construction for harsh environments
  • Low thermal resistance package
  • Designed for ISM band operation

Benefits

  • High Power Output: Delivers substantial RF power for demanding applications.
  • High Gain: Reduces the required drive power, simplifying amplifier design.
  • Ruggedness: Withstands high voltage standing wave ratio (VSWR) conditions, ensuring reliable operation in mismatched loads.
  • Efficient Heat Dissipation: The low thermal resistance package facilitates efficient heat transfer, enabling higher power operation.
  • Reliable Performance: Microsemi's quality manufacturing processes ensure consistent and reliable performance over a long operational life.

Additional Details

The MRF5812R2 is typically supplied in a flanged package for easy mounting to a heatsink. It is designed to operate at a specific supply voltage and bias current, which must be carefully selected based on the application requirements. The device is internally matched to provide optimal performance at the specified operating frequency. It is important to use appropriate RF design techniques to ensure stability and prevent oscillation. The datasheet provides detailed information on device characteristics, operating conditions, and recommended circuit configurations.

The MOSFET's high breakdown voltage and current handling capability make it suitable for use in pulsed RF applications. The device is often used in conjunction with other RF components, such as impedance matching networks, filters, and directional couplers, to create a complete RF power amplifier system. Careful attention to thermal management is essential to ensure reliable long-term operation. The device's ruggedness makes it well-suited for use in industrial environments where it may be subjected to harsh conditions. The MRF5812R2 adheres to stringent quality control standards.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess