EN
  • EN
  • DE

MT8816AE1

Part No MT8816AE1
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG SWITCH ARRAY 8X16 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Applications Telecommunications
Number of Channels 1
Max On Resistance 65 Ohm
Single Supply Voltage (V+) 4.5 V to 13.2 V
Dual Supply Voltage(V±) ±4.5 V
-3db Bandwidth 45MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 045038-MT8816AE1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT8816AE1 CAD Model

Description

The Microsemi Corporation 253573 is a 1-channel integrated circuit designed for use in telecommunications applications. The device features a -3db bandwidth of 45MHz and a maximum on resistance of 65 Ohm.

  • Single Supply Voltage: 4.5 V to 13.2 V
  • Dual Supply Voltage: ±4.5 V
  • Package: It is packaged in a 40-PDIP case and is part of the integrated circuits category.
  • Status: This device is currently active and has a high popularity.
  • Supply and Demand Status: The supply and demand status is limited.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess