EN
  • EN
  • DE

MT8986AE1

Part No MT8986AE1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TDM/TSI SWITCH 512X256 40DIP / Switch Fabric 256 x 256/512 x 256/128 x 128 131.072Mbps 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Function Switch
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 790213-MT8986AE1
Popularity Medium
Supply and Demand Status Balance
Family Name MT8986
Introduction Date July 24, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT8986AE1 CAD Model

Description

The Microsemi Corporation MT8986AE1 is an integrated circuit (IC) designed for use in switch applications.

  • Package: 40-DIP (0.600", 15.24mm)
  • Mounting: Through-hole
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 4.75 V to 5.25 V
  • Operating Supply Current: 10mA
  • Family: MT8986
  • Introduction Date: July 24, 1995
  • Status: Obsolete (EOL)

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Intersil
Lowest to $4.8140
Others
Lowest to $18.3934
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $140.2713 $140.2713
2+ $135.5958 $271.1916
3+ $121.5684 $364.7052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess