EN
  • EN
  • DE

PCA1178DPR

Part No PCA1178DPR
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 269443-PCA1178DPR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA1178DPR CAD Model

Description

The Microsemi PCA1178DPR is a real-time clock (RTC) and calendar device designed for low-power applications. It provides accurate timekeeping and date information and includes various features for power management and system integration. The device is typically used in applications requiring precise time and date tracking, such as embedded systems, industrial controllers, and consumer electronics.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Data Loggers
  • Consumer Electronics
  • Metering Devices

Features

  • Real-Time Clock (RTC): Provides accurate timekeeping with seconds, minutes, hours, day of the week, date, month, and year.
  • Calendar: Includes a calendar function that automatically adjusts for leap years.
  • I2C Interface: Utilizes the I2C serial interface for communication with a host microcontroller.
  • Low Power Consumption: Designed for extremely low power operation, extending battery life in portable applications.
  • Backup Battery Input: Supports a backup battery to maintain timekeeping during power outages.
  • Alarm Function: Includes programmable alarm functionality for time-based event triggering.
  • Temperature Compensation: Features temperature compensation to ensure accurate timekeeping over a wide temperature range.

Benefits

  • Accurate Timekeeping: Provides precise and reliable time and date information.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered applications.
  • Easy Integration: Simplifies system design with the I2C serial interface.
  • Backup Power Support: Ensures continuous timekeeping during power failures.
  • Alarm Functionality: Enables time-based event triggering for automated system control.

The PCA1178DPR real-time clock is a reliable and efficient solution for providing accurate timekeeping in various applications. Its low power consumption, I2C interface, and backup power support make it an ideal choice for embedded systems and other applications requiring continuous time tracking.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NPC
Need more? Email Us
Amd
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess