EN
  • EN
  • DE

47553-0001

Part No 47553-0001
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn Rectangular RCP 25 POS 1.27mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket
Contact Material Copper
Contact Plating Gold
Country of Origin CN
Current Rating 500 mA
Depth 26.5 mm
Gender Female
Housing Material Stainless Steel
Lead Free Yes
Length 20.95 mm
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 50 V
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Circuits 6
Number of Contacts 6
Number of Pins 6
Number of Rows 2
Orientation Right Angle
Packaging Cut Tape
Pitch 1.27 mm
Plating Gold
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Voltage Rating (DC) 50 V
Width 19.35 mm
Win Source Part Number 1038784-47553-0001
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 47553-0001 CAD Model

Description

This 6-contact female socket connector is a high-quality component designed and manufactured by Molex, LLC.

  • Pitch: 1.27mm
  • Ideal For: Use in memory connector applications
  • Contact Material: Copper
  • Contact Plating: Gold
  • Packaging: Supplied in cut tape packaging
  • RoHS Compliant: Yes
  • Popularity: Low popularity
  • Supply Status: Currently facing a shortage

You May Also Be Interested in

Molex, LLC
CONN CARD HOLDER SIM 6POS VERT
Lowest to $0.8732
JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
C&K Components
Memory Card Connector Receptacle 8 Position Right Angle Surface Mount Tray
Need more? Email Us
JAE Electronics
STANDOFF FOR MM60 SERIES / Connector Standoff For PCI Express Mini Card
Lowest to $0.3796
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.2904
ALPS Electric
Conn SD Card SKT 9 POS 5mm Solder RA SMD T/R
Lowest to $1.5650
ALPS Electric
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Tape
Need more? Email Us
Molex, LLC
Conn DIMM Socket SKT 240 POS 1mm Solder ST Thru-Hole Tray
Need more? Email Us
JAE Electronics
CONN MICRO SD CARD HINGED TYPE / 8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Lowest to $1.0764

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess