EN
  • EN
  • DE

SG1524BJ-DESC

Part No SG1524BJ-DESC
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16JDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series *
Packaging Tube
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CERDIP
Win Source Part Number 764147-SG1524BJ-DESC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG1524BJ-DESC CAD Model

Description

The SG1524BJ-DESC is a regulating pulse width modulator manufactured by Microsemi Corporation. This device is designed for switching regulator applications, offering a comprehensive set of features to control and manage power conversion processes effectively.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Uninterruptible power supplies (UPS)
  • Voltage regulators
  • Power inverters
  • Motor control systems

Features

  • Pulse Width Modulation (PWM): Provides precise control over the output voltage.
  • Dual Output: Can control two separate power stages or be used in parallel for higher current.
  • Adjustable Dead Time: Allows optimization of switching characteristics to improve efficiency.
  • Under-Voltage Lockout: Prevents operation when the input voltage is too low.
  • Current Limiting: Protects the power supply from overcurrent conditions.
  • Soft-Start Capability: Reduces stress on components during startup.
  • Synchronization Capability: Can be synchronized to an external clock signal.

Benefits

  • Improved Efficiency: Optimizes power conversion processes to minimize losses.
  • Enhanced Reliability: Provides protection against various fault conditions.
  • Stable Output Voltage: Maintains a consistent output voltage even under varying load conditions.
  • Reduced EMI: Minimizes electromagnetic interference.
  • Flexible Design: Offers a wide range of adjustable parameters to suit different applications.

The Microsemi SG1524BJ-DESC is a versatile pulse width modulator designed for a wide range of switching regulator applications. Its dual output capability allows it to control two separate power stages or be used in parallel to deliver higher current, providing flexibility in design. The adjustable dead time feature enables optimization of switching characteristics, improving efficiency and reducing switching losses. The under-voltage lockout function prevents the power supply from operating when the input voltage is too low, protecting sensitive components from damage. The built-in current limiting circuitry protects the power supply from overcurrent conditions, ensuring reliable operation. The soft-start capability reduces stress on components during startup, extending their lifespan. The synchronization capability allows the SG1524BJ-DESC to be synchronized to an external clock signal, minimizing electromagnetic interference (EMI). The device provides precise control over the output voltage, maintaining stability even under varying load conditions. It is designed to optimize power conversion processes, minimizing losses and improving efficiency. The SG1524BJ-DESC offers a comprehensive set of features to ensure reliable and efficient operation in demanding power supply applications. Overall, the Microsemi SG1524BJ-DESC pulse width modulator provides a reliable and versatile solution for switching regulator applications, offering a combination of performance, protection, and flexibility.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess