EN
  • EN
  • DE

SG1524J

Part No SG1524J
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Flyback, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 100kHz to 300kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package 16-CERDIP
Win Source Part Number 046835-SG1524J
Popularity Medium
Supply and Demand Status Limited
Quantity per package 150
Ultra Librarian 3D Model Ultra Librarian SG1524J CAD Model

Description

The Microsemi Corporation electronic component with the Win Source Part Number 046835-SG1524J is a limited supply product with medium popularity.

  • Purpose: Step-down, Step-up/Step-down
  • Topology: Buck, Flyback, Push-Pull
  • Frequency-Switching Range: 100kHz to 300kHz
  • Control Features: Enable
  • Outputs: Two
  • Rectifier: Synchronous
  • Output Phases: One
  • Maximum Duty Cycle: 49 percent
  • Clock Sync: No
  • Case/Package: 16-CERDIP
  • Operating Temperature Range: -55°C to 125°C (TJ)
  • Supply Voltage Operating Range: 8V to 40V

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.3201 $100.3201
2+ $97.1851 $194.3702
3+ $94.0500 $282.1500
4+ $90.9151 $363.6604
5+ $81.5100 $407.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess