EN
  • EN
  • DE

LTC3245EDE#TRPBF

Part No LTC3245EDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP ADJ/PROG 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Charge Pump Switching Regulator IC Positive Adjustable (Programmable) 2.5V (3.3V, 5V) 1 Output 250mA 12-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (4x3)
Family Name LTC3245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3245EDE#TRPBFDKR, LTC3245EDE#TRPBFTR, LTC3245EDE#TRPBF-ND, LTC3245EDE#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879587-LTC3245EDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3245EDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3245EDE#TRPBF Overview

The LTC3245EDE#TRPBF is a versatile, high-performance extended range buck-boost charge pump from Analog Devices Inc. that is designed to deliver a regulated output voltage from a variable input supply. This component is well-suited for applications that require a compact, efficient, and reliable power solution. The LTC3245EDE#TRPBF can operate over a wide input voltage range of 2.7V to 38V, making it an ideal choice for systems that experience wide variations in supply voltage, such as automotive, industrial, and battery-powered applications.

With its low-noise operation and a broad set of features, the LTC3245EDE#TRPBF provides a stable and efficient power supply. The device can deliver up to 250mA of continuous output current, and it offers a selectable fixed output voltage of 3.3V or 5V, or an adjustable output from 2.5V to 5V, providing design flexibility for various circuit requirements. The charge pump's no-load quiescent current is exceptionally low, typically only 18µA, which is beneficial for power-sensitive applications.

The LTC3245EDE#TRPBF is housed in a compact 12-lead (4mm × 3mm) DFN package, which is ideal for space-constrained applications. The device also features thermal shutdown, short-circuit protection, and low external parts count, which helps to simplify the design and reduce overall system cost.

In addition to the robust protection features, the LTC3245EDE#TRPBF includes a low ripple Burst Mode® operation that maintains high efficiency at low output currents while keeping the output ripple below 20mVP-P. This makes it an excellent choice for noise-sensitive applications such as RF or precision analog circuits.

Overall, the LTC3245EDE#TRPBF from Analog Devices Inc. is a highly adaptable power management solution that meets the needs of a wide range of applications. Its ability to provide a consistent output from a fluctuating input, combined with its low power consumption and small form factor, makes it an excellent choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess