EN
  • EN
  • DE

SG1526J/883B

Part No SG1526J/883B
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/FLYBACK 18JDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 1Hz to 350kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Reset, Soft Start
Temperature Range - Operating -55°C to 125°C (TA)
Win Source Part Number 319481-SG1526J/883B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG1526J/883B CAD Model

Description

The Microsemi Corporation 319481-SG1526J/883B is a buck and flyback topology transistor driver DC-DC switching controller.

  • Supply Voltage Operating Range: 8 V to 35 V
  • Switching Frequency: 1Hz to 350kHz
  • Outputs: Two
  • Rectifier: Synchronous
  • Maximum Duty Cycle: 49%
  • Control Features: Enable, Reset, Soft Start
  • Output Phases: Single
  • Clock Sync: No
  • Operating Temperature Range: -55°C to 125°C (TA)
  • Purpose: Step-down and Step-up/Step-down
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess