EN
  • EN
  • DE
  • IT

SMBJ4732C/TR13

Part No SMBJ4732C/TR13
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microsemi Corporation
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4732
Other Names SMBJ4732C/TR13,150-SMBJ4732C/TR13TR
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280222-SMBJ4732C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4732C/TR13 CAD Model

Description

The Microsemi Corporation Electronic Component is a zener diode with a voltage rating of 4.7V and a power rating of 2W.

  • Voltage: 4.7V
  • Power: 2W
  • Mounting: Surface mount
  • Package Type: SMD
  • Voltage Tolerance: ±2 percent
  • Packaging: Tape and reel
  • Standard Package: 3,000
  • Forward Voltage: 1.2V @ 200mA
  • Reverse Leakage Current: 10µA @ 1V
  • Impedance: 8 ohms
  • Operating Temperature: -65°C to 150°C
  • Win Source Part Number: 1280222-SMBJ4732C/TR13

You May Also Be Interested in

Taiwan Semiconductor
MMELF, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0551
Microchip Technology
VOLTAGE REGULATOR
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 12V 500MW MINI MELF
Lowest to $0.0781
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0197
GOOD-ARK Electronics
DIODE, ZENER, 3W, 5.1V, DO-214AA
Lowest to $0.0968
Taiwan Semiconductor
DIODE ZENER 10V 1.25W DO214AC
Need more? Email Us
NTE
DIODE ZENER 130V 5W AXIAL
Lowest to $0.1164
Microchip Technology
DIODE ZENER
Lowest to $0.1197
GOOD-ARK Electronics
DIODE, ZENER, 0.35W, 24V, 2%, SO
Lowest to $0.0264

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess