EN
  • EN
  • DE

SRM4010

Part No SRM4010
Manufacturer Microsemi Corporation
Catalog PMIC - Power Management - Specialized
Description DIODE SYNC POWERMOD 40A SMD / Processor PMIC SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Microsemi Corporation
Product Status Obsolete
Applications Processor
Temperature Range - Operating -40°C ~ 80°C
Mounting SMD (SMT)
Package / Case SMD 1.83mm x 1.43mm
Supplier Device Package SMD
Base Product Number SRM4010
Other Names SRM4010R
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1253173-SRM4010
Ultra Librarian 3D Model Ultra Librarian SRM4010 CAD Model

Description

The SRM4010R is an obsolete integrated circuit from Microsemi Corporation. It is a power management specialized IC that is designed for use with processors.

  • Standard Package: 10
  • Mounting: SMD mounting
  • Voltage and Current Supply: Not specified
  • Operating Temperature Range: -40°C to 80°C
  • MSL Level: 1
  • REACH: Unaffected
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess