The UF540 is a fast recovery rectifier diode designed for high-speed switching applications. It offers low forward voltage drop and fast reverse recovery time, making it suitable for use in power supplies, inverters, and other circuits where efficiency and speed are critical.
Applications:
- Switching Power Supplies
- Inverters
- Freewheeling Diodes
- Snubber Circuits
- Power Factor Correction (PFC) Circuits
Features:
- Fast Reverse Recovery Time
- Low Forward Voltage Drop
- High Surge Current Capability
- High Reliability
- Glass Passivated Junction
Benefits:
- Improved Efficiency: The low forward voltage drop minimizes power losses during conduction, resulting in improved efficiency in power conversion circuits.
- Reduced Switching Losses: The fast reverse recovery time reduces switching losses, enabling higher operating frequencies and improved overall circuit performance.
- Enhanced Reliability: The high surge current capability and glass passivated junction ensure reliable operation under various operating conditions.
- Protection against Voltage Spikes: Used in snubber circuits, protects components from voltage spikes.
- Improved power factor: Improves power factor in power factor correction circuits.
Additional Details:
The UF540 features a maximum repetitive reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 3A. It has a typical forward voltage drop (VF) of 0.95V at 3A. The reverse recovery time (trr) is typically 50ns. The surge current capability is 125A. The operating junction temperature range is -65°C to +175°C. The device is available in a DO-201AD package. The thermal resistance from junction to lead is 15 °C/W. The maximum reverse leakage current is 10 uA. This diode is designed for high-frequency switching circuits, offering a combination of speed, efficiency, and reliability. The glass passivated junction provides excellent stability and reliability under harsh environmental conditions. The UF540 is a robust and reliable component suitable for a wide range of power electronic applications.