EN
  • EN
  • DE

ZL30117GGG2

Part No ZL30117GGG2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC SONET/SDH SYNCH 64CABGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tray
Status Active
Main Purpose SONET/SDH, Telecom
Input LVCMOS
Output LVCMOS, LVPECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 622.08MHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-CABGA (9x9)
Win Source Part Number 214686-ZL30117GGG2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30117GGG2 CAD Model

Description

The Microsemi Corporation ZL30117GGG2 device is a high-quality integrated circuit designed for use in various electronic applications.

  • Circuits: One circuit
  • Mounting: Surface mounted
  • Input: LVCMOS input
  • Output: LVCMOS/LVPECL output
  • Ideal for: SONET/SDH and Telecom applications
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 2.97V to 3.63V
  • Input Frequency (Max): 622.08MHz
  • Differential: No/yes differential input and output
  • Supply and Demand Status: Limited
  • Status: Active

You May Also Be Interested in

Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess