EN
  • EN
  • DE

ADC-10-1R-1+

Part No ADC-10-1R-1+
Manufacturer Mini-Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 808
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
RoHS State Request Verification
Win Source Part Number 744239-ADC-10-1R-1+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC-10-1R-1+ CAD Model

Description

The ADC-10-1R-1+ is an attenuator manufactured by Mini-Circuits. It's a precision fixed attenuator designed to reduce the power level of a signal by a specific amount (in dB) across a wide frequency range. Attenuators are essential components in RF and microwave systems for impedance matching, signal leveling, and preventing overload of sensitive components.

Applications

  • Test and Measurement: Used in test and measurement setups for calibrating instruments and leveling signals.
  • Communication Systems: Employed in communication systems to control signal levels and prevent overdriving amplifiers.
  • Radar Systems: Utilized in radar systems for signal attenuation and impedance matching.
  • Wireless Systems: Applied in wireless systems for signal leveling and power control.
  • Receiver Protection: Used to protect sensitive receivers from high-power signals.

Features

  • Fixed Attenuation: Provides a fixed amount of attenuation (10 dB in this case).
  • Wide Frequency Range: Operates over a wide frequency range.
  • High Accuracy: Offers high attenuation accuracy.
  • Low VSWR: Features low Voltage Standing Wave Ratio (VSWR) for minimal signal reflection.
  • SMA Connectors: Equipped with SMA connectors for easy integration into RF systems.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) regulations.

Benefits

  • Precise Signal Leveling: Enables precise signal leveling and control.
  • Improved System Performance: Enhances overall system performance and stability.
  • Reliable Operation: Ensures reliable operation in demanding RF environments.
  • Easy to Use: Simple to integrate into RF and microwave circuits.

Additional Details

The ADC-10-1R-1+ attenuator's key specifications include the attenuation value (10 dB), frequency range (typically extending from DC to several GHz), VSWR, input power handling capability, and impedance (usually 50 ohms). The attenuator typically uses a resistive network to achieve the desired attenuation. SMA connectors are standard for RF and microwave applications, providing a reliable and low-loss connection. The attenuator's power handling capability indicates the maximum power level it can safely handle without damage. Datasheets provide detailed information on the attenuator's electrical and mechanical characteristics, including typical performance curves and environmental specifications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess