EN
  • EN
  • DE

BDCN-10-25+

Part No BDCN-10-25+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 824MHZ-2.525GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 824MHz ~ 2.525GHz
Coupling Factor 11.7 ± 0.5dB
Applications CDMA, PCS, DCS
Power - Max 15W
Return Loss 38.44dB
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 819266-BDCN-10-25+
Ultra Librarian 3D Model Ultra Librarian BDCN-10-25+ CAD Model

Description

The 819266-BDCN-10-25+ is a surface mount RF directional coupler designed for CDMA, PCS, and DCS applications.

  • Frequency Range: 824MHz to 2.525GHz
  • Coupling Factor: 11.7 ± 0.5dB
  • Return Loss: 38.44dB
  • Package: 6-SMD, No Lead
  • Packaging: Tape and reel
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 1.7GHZ-2GHZ SMD
Lowest to $5.7203
Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
Anaren
COUPLER 90DEG 3BD 800-1000MHZ
Lowest to $1.4973
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1754 $55.5786
20+ $5.0670 $101.3400
31+ $4.9086 $152.1666
43+ $4.7503 $204.2629
55+ $4.5919 $252.5545
73+ $4.1169 $300.5337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess