EN
  • EN
  • DE

BW-S15W2-S+

Part No BW-S15W2-S+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 717997-BW-S15W2-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BW-S15W2-S+ CAD Model

Description

The BW-S15W2-S+ is a fixed attenuator from Mini-Circuits, designed for precise signal attenuation in RF and microwave systems. This attenuator offers a stable and reliable reduction in signal power, making it suitable for a variety of applications where signal level control is crucial.

Applications:

  • Leveling signal power in RF and microwave test setups.
  • Impedance matching in RF circuits.
  • Protecting sensitive receivers from overload.
  • Calibrating RF measurement systems.
  • Testing RF amplifiers and other active components.

Features:

  • Broadband Performance: Operates over a wide frequency range with consistent attenuation.
  • Precise Attenuation: Provides accurate and stable attenuation values.
  • Rugged Construction: Designed to withstand harsh operating conditions.
  • Low VSWR: Minimizes signal reflections, ensuring efficient signal transmission.
  • SMA Connectors: Offers reliable and secure connections.

Benefits:

  • Accurate Signal Control: Allows for precise adjustment of signal levels in RF systems.
  • Improved System Performance: Reduces signal reflections and distortions, enhancing overall system performance.
  • Enhanced Reliability: Provides stable and consistent performance over extended periods.
  • Simplified Test Setups: Simplifies the calibration and testing of RF equipment.
  • Protection of Sensitive Equipment: Prevents damage to sensitive receivers and other components.

Specifications:

The BW-S15W2-S+ provides a nominal attenuation of 15 dB. Its frequency range spans from DC to 2000 MHz (2 GHz). It features SMA male to SMA female connectors. The VSWR (Voltage Standing Wave Ratio) is typically 1.20:1. It can handle an input power of up to 2 Watts. The operating temperature range is from -55°C to +100°C. Its compact size and reliable performance make it an ideal choice for various applications, including test and measurement, communication systems, and signal processing. The attenuator's rugged construction ensures that it can withstand the rigors of demanding environments, providing long-lasting performance.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2600 $58.2600
3+ $47.8031 $143.4093
4+ $46.3093 $185.2372
5+ $44.8154 $224.0770
6+ $43.3216 $259.9296
8+ $38.8400 $310.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 488 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess