EN
  • EN
  • DE
  • IT

HFCN-1000+

Part No HFCN-1000+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 1080 - 40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 2.54GHz Center
Impedance 50Ohm
Bandwidth 2.92 GHz
Insertion Loss 2dB
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 710295-HFCN-1000+
Ultra Librarian 3D Model Ultra Librarian HFCN-1000+ CAD Model

Description

The 710295-HFCN-1000+ is a Ceramic Filter used in various applications.

  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Impedance: 50Ohm
  • Center frequency: 2.54GHz
  • Bandwidth: 2.92GHz
  • Filter type: high pass
  • Insertion loss: 2dB
  • Height: 0.037" (0.94mm)
  • Mounting: surface mountable
  • Package type: 4-SMD, no lead
  • Supplier: Mini-Circuits
  • Market status: active
  • Standard package: 3,000 pieces
  • MSL level: 1
  • HTSUS code: 8548.00.0000

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 11400 / 11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Lowest to $12.7094
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1400 / 1.7GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $7.3324
Mini-Circuits
LTCC LOW PASS FILTER, DC - 4800
Lowest to $4.5489
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 897.5MHZ BAND PASS / 897.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $26.6933
Mini-Circuits
LTCC HIGH PASS FILTER, 9700 - 16 / 13.34GHz Center High Pass Ceramic Filter 7.28 GHz 50Ohm 4-SMD, No Lead
Lowest to $4.5345
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1700
Lowest to $6.4187
Murata Electronics North America
FILTER 10.8MHZ SMD / 10.8MHz Center FM Ceramic Filter 1412 (3510 Metric), 4 PC Pad
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 7200 / 7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Need more? Email Us
Mini-Circuits
LTCC LPF, DC - 8000 MHZ, 50 OHM
Lowest to $9.1272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1247 $53.1199
40+ $2.5639 $102.5560
61+ $2.4838 $151.5118
84+ $2.4037 $201.9108
108+ $2.3235 $250.9380
145+ $2.0832 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,985 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess