EN
  • EN
  • DE
  • IT

LFCW-1142+

Part No LFCW-1142+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC LOW PASS FILTER, DC - 11400 / 11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 11.7GHz
Impedance 50Ohm
Insertion Loss 2.6dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric), 4 PC Pad
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.79mm)
Height (Max) 0.024" (0.61mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 877033-LFCW-1142+
Ultra Librarian 3D Model Ultra Librarian LFCW-1142+ CAD Model

Description

The 877033-LFCW-1142+ is a ceramic filter suitable for use in filters applications, manufactured by Mini-Circuits.

  • Size: 0.063" L x 0.031" W (1.60mm x 0.79mm)
  • Impedance: 50 Ohms
  • Frequency: 11.7GHz
  • Insertion Loss: 2.6dB
  • Filter Type: Low Pass
  • Height: 0.024" (0.61mm)
  • Mounting Type: Surface Mountable
  • Package: 0603 (1608 Metric), 4 PC Pad
  • Package Type: Tape and Reel
  • Standard Package Quantity: 1,000 pcs
  • Product Status: Active
  • Category: Filters - Ceramic Filters

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 9700 - 16 / 13.34GHz Center High Pass Ceramic Filter 7.28 GHz 50Ohm 4-SMD, No Lead
Lowest to $4.5345
Murata Electronics North America
FILTER 10.8MHZ SMD / 10.8MHz Center FM Ceramic Filter 1412 (3510 Metric), 4 PC Pad
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 7200 / 7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Need more? Email Us
Murata Electronics North America
FILTER
Lowest to $8.5739
Mini-Circuits
LTCC HPF, 8200 - 21000 MHZ
Lowest to $10.1730
Mini-Circuits
LTCC LOW PASS FILTER, DC - 320 M / 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $5.7113
Walsin Technology Corporation
RF/IF and RFID RF Antennas
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3900
Lowest to $4.0285
Murata Electronics North America
FILTER 10.8MHZ SMD / 10.8MHz Center FM Ceramic Filter 1412 (3510 Metric), 4 PC Pad
Lowest to $0.2923

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7094 $63.5470
11+ $10.4282 $114.7102
17+ $10.1024 $171.7408
23+ $9.7765 $224.8595
30+ $9.4506 $283.5180
40+ $8.4730 $338.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,084 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess