EN
  • EN
  • DE

JSW6-33DR+

Part No JSW6-33DR+
Manufacturer Mini-Circuits
Catalog RF Switches
Description IC RF SWITCH SP6T 2.7GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type CATV, SatCom
Topology Reflective
Circuit SP6T
Frequency Range 5MHz ~ 2.7GHz
Isolation 27dB
Insertion Loss 0.6dB
Test Frequency 2.7GHz
IIP3 59dBm
Impedance 50Ohm
Voltage - Supply 2.5V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 731594-JSW6-33DR+
Ultra Librarian 3D Model Ultra Librarian JSW6-33DR+ CAD Model

Description

The 731594-JSW6-33DR+ is an RF switch designed for CATV and SatCom applications.

  • Frequency range: 5MHz to 2.7GHz
  • Impedance: 50Ohm
  • Switch type: SP6T (single-pole six-throw)
  • Topology: Reflective
  • Insertion loss: 0.6dB
  • Isolation: 27dB
  • Voltage supply range: 2.5V to 4.8V
  • Package: 16-SMD
  • Manufacturer: Mini-Circuits
  • Status: Active
  • Package quantity: 500 pcs

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Lowest to $196.2407
Peregrine Semiconductor
IC RF SWITCH SPDT 4GHZ 6DFN / RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Analog Devices Inc.
IC RF SWITCH SPDT 12GHZ 24QFN / RF Switch IC General Purpose SPDT 12 GHz 50Ohm 24-QFN (4x4)
Need more? Email Us
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Analog Devices Inc.
IC RF SWITCH SP4T 44GHZ 24LGA
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3546 $58.9006
24+ $5.0092 $120.2208
36+ $4.8364 $174.1104
52+ $4.4909 $233.5268
67+ $4.3182 $289.3194
84+ $4.1454 $348.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,589 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess