EN
  • EN
  • DE

LAVI-25VH+

Part No LAVI-25VH+
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Description RF Mixer, 400 to 2500 MHz, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014030-LAVI-25VH+
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAVI-25VH+ CAD Model

Description

The LAVI-25VH+ is a wideband amplifier from Mini-Circuits, designed for high-performance applications requiring consistent gain and low noise across a broad frequency range. This amplifier is suitable for various uses, including test equipment, communication systems, and signal processing.

Applications

  • Test and Measurement Equipment
  • Communication Systems (Transmitters and Receivers)
  • Signal Processing Applications
  • RF and Microwave Systems
  • Laboratory Use

Features

  • Wideband Operation: Operates over a wide frequency range, offering versatility in various applications.
  • High Gain: Provides substantial gain to boost signal strength, improving overall system performance.
  • Low Noise Figure: Exhibits a low noise figure, minimizing the addition of unwanted noise to the amplified signal.
  • Excellent Linearity: Offers excellent linearity, ensuring minimal signal distortion during amplification.
  • Internally Matched: Designed with internal matching circuitry, simplifying integration into existing systems.
  • Unconditionally Stable: Stable operation across the specified frequency range, ensuring reliable performance without oscillations.

Benefits

  • Versatile Usage: Wideband operation allows for use in a variety of applications, reducing the need for multiple amplifiers.
  • Improved Signal Strength: High gain boosts signal strength, enhancing the performance of communication and measurement systems.
  • Reduced Noise: Low noise figure minimizes unwanted noise, resulting in cleaner and more accurate signal amplification.
  • Minimal Signal Distortion: Excellent linearity ensures that the amplified signal remains faithful to the original, maintaining signal integrity.
  • Simplified Integration: Internal matching simplifies integration, reducing the complexity of system design.
  • Reliable Performance: Unconditionally stable operation ensures consistent and dependable performance in various operating conditions.

Additional Details

The LAVI-25VH+ typically comes in a surface-mount package for easy integration into PCB designs. Its performance specifications, such as gain, noise figure, and operating frequency range, are carefully controlled to ensure consistent performance. It's essential to consult the Mini-Circuits datasheet for detailed specifications, application notes, and recommended operating conditions to achieve optimal performance and reliability. The amplifier typically requires a DC bias voltage and may benefit from proper impedance matching and thermal management for best results.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Hewlett Packard
Need more? Email Us
Lucent
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
TT Electronics
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.6773 $55.6773
3+ $45.6840 $137.0520
4+ $44.2564 $177.0256
5+ $42.8287 $214.1435
7+ $41.4011 $289.8077
9+ $37.1182 $334.0638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess