EN
  • EN
  • DE

RSZ5228B

Part No RSZ5228B
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 299510-RSZ5228B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSZ5228B CAD Model

Description

The RSZ5228B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage and is commonly used in voltage regulation, overvoltage protection, and transient suppression applications.

Applications:

  • Voltage Regulation: Maintains a stable output voltage in power supplies and regulators.
  • Overvoltage Protection: Protects sensitive circuits from damage due to excessive voltage.
  • Transient Voltage Suppression (TVS): Absorbs voltage spikes to safeguard electronic components.
  • Reference Voltage Source: Provides a reliable voltage reference in measurement and control systems.
  • Clipping Circuits: Limits the voltage to a desired range in signal processing applications.

Features:

  • Precise Zener Voltage: Ensures accurate and stable reference voltage.
  • Low Dynamic Impedance: Provides stable regulation under varying current conditions.
  • Small Surface Mount Package: Facilitates compact designs and automated assembly.
  • High Surge Current Capability: Offers robust protection against transient voltage spikes.
  • Pb-Free (RoHS Compliant): Environmentally friendly and complies with RoHS standards.

Benefits:

  • Stable and Accurate Voltage Regulation: Improves circuit performance by maintaining a consistent output voltage.
  • Enhanced Circuit Protection: Prevents damage to sensitive components from voltage transients.
  • Compact Design: The small package allows for miniaturization of electronic devices.
  • Increased Reliability: The high surge current capability ensures robust operation under transient conditions.
  • Environmentally Friendly: RoHS compliance ensures the component is environmentally safe.

The RSZ5228B Zener diode is a reliable component for applications requiring precise voltage regulation and robust transient protection. Its accurate Zener voltage and low dynamic impedance ensure consistent performance under various operating conditions. The small surface mount package is beneficial for compact designs and automated assembly. The diode's high surge current capability offers added protection against voltage spikes, making it a suitable choice for sensitive electronic circuits. Furthermore, its RoHS compliance ensures that it meets environmental standards.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess