EN
  • EN
  • DE
  • IT

LFCG-2750+

Part No LFCG-2750+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC LOW PASS FILTER, DC - 2750
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 3.15GHz
Impedance 50Ohm
Insertion Loss 2dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 8 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.037" (0.95mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369438-LFCG-2750+
Ultra Librarian 3D Model Ultra Librarian LFCG-2750+ CAD Model

Description

The 1369438-LFCG-2750+ is a ceramic filter manufactured by Mini-Circuits.

  • Filter Type: Low Pass
  • Frequency: 3.15GHz
  • Package Size: 0805 (2012 Metric) with 8 PC pads
  • Mounting Type: Surface Mount
  • Insertion Loss: 2dB
  • Impedance: 50Ohm
  • Product Series: Active
  • Packaging: Tape & Reel
  • Height: 0.037" (0.95mm)
  • Dimensions: 0.079" L x 0.049" W (2.00mm x 1.25mm)

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 1700
Lowest to $6.4187
Mini-Circuits
LTCC HIGH PASS FILTER, 1600 - 60
Lowest to $5.8168
Mini-Circuits
LTCC BAND PASS FILTER, 2000 - 32
Lowest to $15.0315
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3900
Lowest to $4.0285
Murata Electronics North America
FILTER CER BANDPASS 5.37GHZ SMD / 5.37GHz Center Band Pass Ceramic Filter 475 MHz 0805 (2012 Metric), 4 PC Pad
Lowest to $0.2278
Mini-Circuits
LTCC HIGH PASS FILTER, 9700 - 16 / 13.34GHz Center High Pass Ceramic Filter 7.28 GHz 50Ohm 4-SMD, No Lead
Lowest to $4.5345
Walsin Technology Corporation
RF/IF and RFID RF Antennas
Need more? Email Us
Mini-Circuits
LTCC HPF, 8200 - 21000 MHZ
Lowest to $10.1730
Mini-Circuits
LTCC BAND PASS FILTER, 2570 - 41
Lowest to $9.5803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1167 $51.1670
24+ $4.1983 $100.7592
37+ $4.0671 $150.4827
51+ $3.9359 $200.7309
66+ $3.8047 $251.1102
88+ $3.4111 $300.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess