EN
  • EN
  • DE
  • IT

LFCN-1200D+

Part No LFCN-1200D+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC LOW PASS FILTER, DC - 1200
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.53GHz
Impedance 50Ohm
Insertion Loss 1dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 718980-LFCN-1200D+
Ultra Librarian 3D Model Ultra Librarian LFCN-1200D+ CAD Model

Description

The 718980-LFCN-1200D+ is a ceramic filter used in electronic devices.

  • Category: Filters - Ceramic Filters
  • Impedance: 50Ohm
  • Frequency: 1.53GHz
  • Insertion Loss: 1dB
  • Filter Type: Low pass
  • Height: 0.037" (0.94mm)
  • Mounting: Surface mountable
  • Package: 4-SMD, No Lead
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 9700 - 16 / 13.34GHz Center High Pass Ceramic Filter 7.28 GHz 50Ohm 4-SMD, No Lead
Lowest to $4.5345
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 897.5MHZ BAND PASS / 897.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $26.6933
Mini-Circuits
LTCC BAND PASS FILTER, 2570 - 41
Lowest to $9.5803
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1800
Lowest to $4.4216
Walsin Technology Corporation
RF/IF and RFID RF Antennas
Need more? Email Us
Murata Electronics North America
FILTER 10.8MHZ SMD / 10.8MHz Center FM Ceramic Filter 1412 (3510 Metric), 4 PC Pad
Lowest to $0.2923
Mini-Circuits
LTCC BAND PASS FILTER, 2000 - 32
Lowest to $15.0315
Mini-Circuits
LTCC HIGH PASS FILTER, 1600 - 60
Lowest to $5.8168
Mini-Circuits
LTCC LOW PASS FILTER, DC - 400 M
Lowest to $4.2391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5477 $55.4770
22+ $4.5520 $100.1440
35+ $4.4097 $154.3395
47+ $4.2675 $200.5725
61+ $4.1252 $251.6372
82+ $3.6985 $303.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess