EN
  • EN
  • DE

LRPS-2-1-28+

Part No LRPS-2-1-28+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828387-LRPS-2-1-28+
Ultra Librarian 3D Model Ultra Librarian LRPS-2-1-28+ CAD Model

Description

The LRPS-2-1-28+ is a low pass filter manufactured by Mini-Circuits. This filter is designed to pass signals below a specified cutoff frequency while attenuating signals above that frequency. It is commonly used to remove unwanted high-frequency noise and harmonics from a signal, improving signal quality and preventing interference in sensitive electronic circuits.

Applications

  • Wireless Communication Systems: Filtering unwanted harmonics and spurious signals in transmitters and receivers to improve signal clarity and reduce interference.
  • Test and Measurement Equipment: Used in spectrum analyzers, signal generators, and other test equipment to ensure accurate and reliable measurements by removing unwanted high-frequency components.
  • Cable Television (CATV) Systems: Filtering out unwanted signals and noise in CATV systems to improve signal quality and prevent interference.
  • Satellite Communication Systems: Removing unwanted high-frequency signals and noise in satellite communication systems to improve signal clarity and reduce interference.
  • Medical Imaging Equipment: Used in medical imaging equipment such as MRI and ultrasound systems to filter out unwanted noise and improve image quality.

Features

  • Low Insertion Loss: Minimizes signal attenuation in the passband, ensuring efficient signal transmission.
  • High Rejection: Provides strong attenuation of signals above the cutoff frequency, effectively removing unwanted noise and harmonics.
  • Sharp Cutoff: Offers a sharp transition between the passband and stopband, ensuring precise filtering.
  • Wide Passband: Allows signals below the cutoff frequency to pass through with minimal attenuation.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount techniques, reducing manufacturing costs and improving reliability.

Benefits

  • Improved Signal Quality: Reduces unwanted noise and harmonics, resulting in cleaner and more reliable signals.
  • Reduced Interference: Prevents unwanted high-frequency signals from interfering with sensitive electronic circuits.
  • Enhanced System Performance: Improves the overall performance and reliability of electronic systems by filtering out unwanted noise.
  • Easy Integration: Compact size and SMT design allow for easy integration into a wide range of electronic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for filtering unwanted noise and harmonics in electronic systems.

Additional Details

The LRPS-2-1-28+ has a passband from DC to a certain frequency (likely around 2.1 GHz based on similar Mini-Circuits low pass filters), and exhibits a sharp cutoff above that frequency, providing significant attenuation of signals in the stopband. The filter is designed to operate over a wide temperature range and is housed in a compact surface mount package. It features excellent return loss and can handle moderate power levels. It's an essential component for ensuring signal integrity in various RF and microwave applications, particularly where clean and noise-free signals are required for optimal performance. Detailed specifications, including the exact cutoff frequency, insertion loss, and rejection characteristics, can be found in the product datasheet.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess