EN
  • EN
  • DE

MAR-1SM+

Part No MAR-1SM+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 1GHz
P1dB 2.5dBm
Gain 16.5dB
Noise Figure 3.3dB
RF Type Cellular
Voltage - Supply 5V
Current - Supply 17mA
Test Frequency 500MHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 207715-MAR-1SM+
Ultra Librarian 3D Model Ultra Librarian MAR-1SM+ CAD Model

Description

The 207715-MAR-1SM+ is an RF amplifier designed for use in cellular applications.

  • Frequency Range: 0Hz to 1GHz
  • Gain: 16.5dB
  • Noise Figure: 3.3dB
  • Current Supply: 17mA
  • Voltage Supply: 5V
  • Package Type: 4-SMD, Gull Wing
  • Packaging: Tape & Reel
  • Standard Package: 1,000 pcs
  • Product Status: Active
  • Common Use: Cellular devices

You May Also Be Interested in

NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess