EN
  • EN
  • DE

PLP-2.5+

Part No PLP-2.5+
Manufacturer Mini-Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 719929-PLP-2.5+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLP-2.5+ CAD Model

Description

The PLP-2.5+ is a Low Pass Filter from Mini-Circuits. It's designed to reject frequencies above the cutoff frequency while allowing lower frequencies to pass through with minimal attenuation. This filter is used in various RF and microwave applications to remove unwanted signals and noise.

Applications:

  • Harmonic Rejection: Suppressing harmonics in RF signals.
  • Anti-Aliasing: Preventing aliasing in data acquisition systems.
  • Noise Reduction: Reducing noise in RF and microwave circuits.
  • Receiver Front-End: Filtering unwanted signals before amplification.
  • Transmitter Output: Cleaning up the output signal of a transmitter.

Features:

  • Low Pass Filter: Attenuates frequencies above the cutoff frequency.
  • Sharp Cutoff: Provides a sharp transition between the passband and stopband.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • High Stopband Attenuation: Effectively rejects unwanted signals.
  • Small Size: Compact design for easy integration.

Benefits:

  • Improved Signal Quality: Reduces noise and unwanted signals.
  • Enhanced System Performance: Improves the overall performance of RF and microwave systems.
  • Increased Reliability: Protects sensitive components from unwanted signals.
  • Easy to Use: Simple to integrate into existing circuits.
  • Cost-Effective: Provides a low-cost solution for filtering needs.

Additional Details:

The PLP-2.5+ has a cutoff frequency of 2.5 MHz. It features low insertion loss in the passband and high stopband attenuation. The filter is available in a surface-mount package for easy assembly. Key specifications include the insertion loss, stopband attenuation, and return loss. Detailed information about the device's electrical characteristics, mechanical dimensions, and environmental performance can be found in the Mini-Circuits datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess