EN
  • EN
  • DE

PLP-70+

Part No PLP-70+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 277538-PLP-70+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLP-70+ CAD Model

Description

The PLP-70+, manufactured by Mini-Circuits, is a low pass filter designed for various RF and microwave applications. This filter offers excellent performance in attenuating unwanted high-frequency signals while maintaining low insertion loss in the desired passband.

Applications

  • Harmonic rejection in RF transmitters
  • Image frequency rejection in receivers
  • Noise reduction in sensitive RF circuits
  • Test and measurement equipment
  • Wireless communication systems

Features

  • Low insertion loss in the passband
  • High rejection in the stopband
  • Sharp cutoff frequency
  • Compact size
  • Rugged construction

Benefits

  • Improved signal quality
  • Reduced interference
  • Enhanced system performance
  • Increased reliability
  • Simplified circuit design

Additional Details

The PLP-70+ is a low-pass filter with a cutoff frequency of approximately 70 MHz. It provides minimal attenuation to signals below 70 MHz, allowing them to pass through with minimal loss. Simultaneously, it offers high attenuation to signals above 70 MHz, effectively suppressing unwanted high-frequency components. The filter is constructed using high-quality components and a robust design, ensuring reliable performance in various operating conditions. The small form factor allows for easy integration into space-constrained applications.

This filter is commonly utilized in RF transmitters to remove unwanted harmonics, preventing interference with other communication channels. In receiver circuits, it can be employed to reject image frequencies, enhancing the sensitivity and selectivity of the receiver. It is also suitable for noise reduction in sensitive RF circuits and can be implemented in test and measurement equipment to ensure accurate measurements. The PLP-70+ is compatible with a wide range of RF and microwave systems and is easily integrated into new or existing designs. Proper impedance matching is essential for optimal performance. Ensure that the filter is properly terminated with a 50-ohm impedance to minimize reflections and maximize signal transmission. Consult the Mini-Circuits datasheet for detailed specifications, including insertion loss, return loss, and attenuation characteristics as a function of frequency.

You May Also Be Interested in

Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2404 $94.4808
3+ $38.7614 $116.2842
4+ $37.5501 $150.2004
6+ $36.3388 $218.0328
8+ $35.1275 $281.0200
10+ $31.4936 $314.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess