EN
  • EN
  • DE

PSCQ-2-40+

Part No PSCQ-2-40+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834275-PSCQ-2-40+
Ultra Librarian 3D Model Ultra Librarian PSCQ-2-40+ CAD Model

Description

The PSCQ-2-40+ is a coaxial splitter/combiner manufactured by Mini-Circuits. This device is designed to evenly split an input signal into two output signals with minimal insertion loss and good isolation between the output ports. It can also be used to combine two signals into a single output. The '+' suffix indicates it is an enhanced model.

Applications:

  • RF signal distribution
  • Signal combining
  • Antenna splitting
  • Test and measurement setups
  • Laboratory use

Features:

  • Wide bandwidth (2 to 40 GHz)
  • Low insertion loss
  • High isolation between output ports
  • Excellent amplitude and phase balance
  • Rugged construction

Benefits:

  • Precise Signal Distribution: Provides an even split of the input signal for accurate signal distribution.
  • Minimal Signal Loss: Low insertion loss ensures that the signal strength is maintained.
  • Reduced Interference: High isolation minimizes signal leakage between output ports.
  • Accurate Signal Combination: Allows for precise signal combination with minimal distortion.
  • Reliable Performance: Rugged construction ensures reliable performance in demanding environments.

Additional Details:

The PSCQ-2-40+ is typically constructed using a resistive or Wilkinson divider network. It has a characteristic impedance of 50 ohms. It is typically housed in a compact and durable package with SMA connectors. Detailed specifications, including insertion loss, isolation, VSWR, and amplitude/phase balance, can be found in the Mini-Circuits datasheet. Proper impedance matching is crucial for optimal performance.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess