EN
  • EN
  • DE

PSCQ-2-400+

Part No PSCQ-2-400+
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Description Power Divider, 2 Way-90 , 0.25 to 0.4 GHz, 50 ohms, Thru Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021874-PSCQ-2-400+
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSCQ-2-400+ CAD Model

Description

The PSCQ-2-400+ is a wideband quadrature hybrid manufactured by Mini-Circuits. It is designed to provide precise 90-degree phase splitting and combining of signals over a broad frequency range. This hybrid is suitable for various applications, including image rejection mixers, single-sideband modulators, and phase shifters. The PSCQ-2-400+ is known for its excellent amplitude and phase balance, low insertion loss, and high isolation.

Applications

  • Image rejection mixers: Used to suppress unwanted image frequencies in receiver systems.
  • Single-sideband modulators: Generates single-sideband modulated signals for communication systems.
  • Phase shifters: Provides precise phase shifting for signal processing and control applications.
  • I/Q modulators and demodulators: Used in quadrature modulation and demodulation schemes.
  • Balanced amplifiers: Combines multiple amplifiers to improve output power and reduce noise.

Features

  • Wideband operation: Operates over a broad frequency range.
  • Excellent amplitude balance: Provides precise amplitude matching between output signals.
  • Excellent phase balance: Maintains a 90-degree phase difference between output signals.
  • Low insertion loss: Minimizes signal attenuation.
  • High isolation: Reduces unwanted signal leakage between ports.

Benefits

  • Improved system performance: Enhanced amplitude and phase balance improves overall system performance.
  • Versatile application: Suitable for a wide range of signal processing and communication applications.
  • Reduced signal distortion: Low insertion loss minimizes signal attenuation and distortion.
  • Enhanced signal purity: High isolation reduces unwanted signal leakage.
  • Reliable performance: Designed for stable and reliable operation.

Additional Details

The PSCQ-2-400+ quadrature hybrid is designed to provide high-performance signal splitting and combining over a wide frequency range. Its excellent amplitude and phase balance ensure accurate and reliable operation in various applications. The low insertion loss minimizes signal attenuation, preserving signal integrity. The high isolation reduces unwanted signal leakage, improving signal purity. Its robust design and high-quality materials ensure stable and reliable performance in demanding environments. The PSCQ-2-400+ is a suitable solution for applications requiring precise quadrature signal processing.

You May Also Be Interested in

Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Ricoh
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Pericom
Lowest to $16.3213
Pericom
Lowest to $3.9178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess