EN
  • EN
  • DE

RLP-137+

Part No RLP-137+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER LOW PASS 150MHZ 8SMD / 150MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 150MHz (Cutoff)
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 891967-RLP-137+
Ultra Librarian 3D Model Ultra Librarian RLP-137+ CAD Model

Description

The 891967-RLP-137+ is a low pass RF filter designed for applications that require signal attenuation above a cutoff frequency, and manufactured by Mini-Circuits.

  • Cutoff Frequency: 150MHz
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD, No Lead
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Height: 0.100" (2.54mm) max
  • Package: Tape and Reel
  • Product Status: Active

You May Also Be Interested in

Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
TDK Corporation
MULTILAYER LOW PASS FILTER FOR L
Lowest to $0.0594
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Toko America Inc.
Need more? Email Us
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.3517
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Broadcom Limited
TRANSMIT FILTER US PCS 1.6X2.0MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8555 $53.7110
5+ $22.0353 $110.1765
8+ $21.3467 $170.7736
10+ $20.6581 $206.5810
13+ $19.9695 $259.6035
17+ $17.9037 $304.3629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess