EN
  • EN
  • DE

ROS-1034-1+

Part No ROS-1034-1+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835692-ROS-1034-1+
Ultra Librarian 3D Model Ultra Librarian ROS-1034-1+ CAD Model

Description

The Mini-Circuits ROS-1034-1+ is a Voltage Controlled Oscillator (VCO) designed for use in a wide range of applications requiring a stable and tunable signal source. This VCO offers excellent phase noise performance, a wide tuning range, and a compact size, making it suitable for demanding applications such as frequency synthesizers, test equipment, and communication systems.

Applications

  • Frequency synthesizers: Used as a tunable signal source in frequency synthesizers for generating precise frequencies.
  • Test and measurement equipment: Provides a stable and tunable signal for signal generators, spectrum analyzers, and other test equipment.
  • Communication systems: Employed in transceivers and other communication equipment as a local oscillator or tunable signal source.
  • Radar systems: Used in radar systems for generating the transmit and receive signals.
  • Satellite communication: Provides a stable frequency source for satellite communication transponders.

Features

  • Wide tuning range: Offers a broad frequency tuning range for flexible frequency selection.
  • Low phase noise: Provides excellent phase noise performance for clean signal generation.
  • Compact size: Enables integration into space-constrained applications.
  • Surface-mount package: Facilitates easy mounting on PCBs.
  • Wide operating temperature range: Suitable for use in harsh environments.

Benefits

  • Improved system performance: Low phase noise improves signal quality and reduces errors.
  • Increased design flexibility: Wide tuning range allows for versatile frequency selection.
  • Reduced board space: Compact size minimizes the overall system footprint.
  • Simplified assembly: Surface-mount package simplifies the assembly process.
  • Enhanced reliability: Robust design ensures reliable operation over a wide temperature range.

Additional Details

The ROS-1034-1+ typically operates in the 1034 MHz frequency range, although the exact tuning range varies depending on the specific model. It requires a DC supply voltage (typically 5V) and a tuning voltage for frequency control. The output power is typically around +5 dBm. The VCO is housed in a shielded surface-mount package to minimize EMI and ensure signal integrity. Its robust design and high performance make it suitable for demanding applications where signal quality and stability are critical.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess