EN
  • EN
  • DE

ROS-1365-1+

Part No ROS-1365-1+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835695-ROS-1365-1+
Ultra Librarian 3D Model Ultra Librarian ROS-1365-1+ CAD Model

Description

The Mini-Circuits ROS-1365-1+ is a Voltage Controlled Oscillator (VCO) designed to generate a stable and tunable signal source. Key features include low phase noise, wide tuning bandwidth, and a compact form factor, making it suitable for a variety of applications, including frequency synthesizers, communication systems, and test and measurement equipment.

Applications

  • Frequency Synthesizers: Serves as a core building block in frequency synthesizers, providing a stable and tunable local oscillator.
  • Communication Systems: Employed in transceivers and other communication equipment to generate carrier frequencies for signal transmission and reception.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other test instruments to generate and analyze signals.
  • Satellite Communications: Integrated into satellite communication systems for frequency conversion and signal generation.
  • Radar Systems: Utilized in radar systems for signal generation and processing.

Features

  • Low Phase Noise: Provides excellent phase noise performance, ensuring a clean and stable output signal.
  • Wide Tuning Range: Offers a broad frequency tuning range, allowing for flexible frequency selection.
  • Small Size: Compact design facilitates easy integration into space-constrained applications.
  • Surface-Mount Package: Designed for surface-mount assembly, simplifying the manufacturing process.
  • High Reliability: Robust design ensures reliable performance in various operating conditions.

Benefits

  • Improved System Performance: Low phase noise contributes to improved signal quality and reduced errors in communication and measurement systems.
  • Enhanced Design Flexibility: Wide tuning range allows for versatile frequency selection and system customization.
  • Reduced System Footprint: Compact size minimizes the overall system footprint and enables miniaturization.
  • Simplified Manufacturing: Surface-mount package simplifies the assembly process and reduces manufacturing costs.
  • Increased Reliability: Robust design ensures reliable performance and longevity of the system.

Additional Details

The ROS-1365-1+ typically operates around a center frequency of 1365 MHz. The tuning range is dependent on the control voltage applied to the VCO. The device requires a specific DC supply voltage and provides an output power level generally in the range of several dBm. The VCO is housed in a shielded surface-mount package, minimizing electromagnetic interference and ensuring signal integrity. Its performance specifications, including phase noise and harmonic suppression, are carefully controlled to meet the stringent demands of modern communication and test and measurement systems. This makes it a reliable and high-performance solution for various frequency generation applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess