EN
  • EN
  • DE

SXLP-8+

Part No SXLP-8+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1341+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 716470-SXLP-8+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SXLP-8+ CAD Model

Description

The SXLP-8+ is a Low Pass Filter manufactured by Mini-Circuits. This filter is designed to attenuate high-frequency signals while allowing low-frequency signals to pass through with minimal attenuation. It's commonly used in various electronic systems to remove unwanted noise, harmonics, or spurious signals, improving the overall signal quality. This filter is known for its compact size and excellent performance characteristics.

Applications

  • Wireless communication systems
  • Test and measurement equipment
  • Radar systems
  • Satellite communication systems
  • Cable TV systems

Features

  • Low insertion loss in the passband
  • High attenuation in the stopband
  • Compact size
  • Surface-mount package
  • RoHS compliant

Benefits

  • Improved signal quality by removing unwanted noise and harmonics
  • Enhanced system performance with cleaner signals
  • Reduced interference in sensitive electronic circuits
  • Easy integration into printed circuit boards
  • Compliance with environmental regulations

Additional Details

The SXLP-8+ low pass filter utilizes advanced filter design techniques to achieve low insertion loss in the passband and high attenuation in the stopband. It is typically housed in a small surface-mount package for easy integration into high-density circuit boards. The filter's cutoff frequency and passband characteristics are specified in the datasheet, providing designers with the necessary information for proper application. This filter is designed to operate over a wide frequency range, making it suitable for a variety of applications. Mini-Circuits provides detailed specifications and application notes to assist designers in implementing the SXLP-8+ in their circuits. Its robust design and high performance make it a popular choice for filtering applications.

In addition, the SXLP-8+ is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The filter is also designed to minimize impedance mismatches, ensuring efficient signal transfer. Its low group delay variation further enhances its suitability for high-speed data communication systems. The SXLP-8+'s robust construction and stringent testing ensure long-term reliability and stability.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess