EN
  • EN
  • DE

TCM3-452X-1+

Part No TCM3-452X-1+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839932-TCM3-452X-1+
Ultra Librarian 3D Model Ultra Librarian TCM3-452X-1+ CAD Model

Description

The TCM3-452X-1+ is a surface mount coaxial transformer designed and manufactured by Mini-Circuits. This transformer is commonly used for impedance matching, voltage step-up/step-down, and signal balancing in radio frequency (RF) and microwave applications. It is designed to operate over a broad frequency range, making it suitable for various wireless communication systems and test equipment.

Applications:

  • Cellular Base Stations: Impedance matching and signal balancing in cellular base station transceivers.
  • Wireless Communication Systems: Used in various wireless systems like Wi-Fi, Bluetooth, and Zigbee for impedance transformation.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators, and network analyzers for signal conditioning.
  • Satellite Communication: Applied in satellite communication systems for signal distribution and impedance matching.
  • Cable Television (CATV) Systems: Utilized in CATV systems for signal amplification and impedance matching.

Features:

  • Surface Mount Package: Allows for easy and automated assembly on printed circuit boards (PCBs).
  • Wide Frequency Range: Operates over a broad frequency band, supporting multiple applications.
  • Excellent Amplitude and Phase Balance: Provides balanced signals with minimal amplitude and phase distortion.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Offers high isolation between input and output ports, preventing signal leakage.

Benefits:

  • Improved Signal Transmission: Ensures efficient and reliable signal transmission in RF and microwave systems.
  • Enhanced System Performance: Optimizes impedance matching and signal balancing, leading to improved system performance.
  • Simplified Circuit Design: Provides a compact and easy-to-use solution for impedance transformation and signal balancing.
  • Reduced Component Count: Integrates multiple functions into a single component, reducing the overall component count.
  • Cost-Effective Solution: Offers a cost-effective solution for impedance matching and signal balancing in RF applications.

Additional Details:

The TCM3-452X-1+ has a specific impedance ratio and operates within a specified frequency range. It is designed to meet stringent performance requirements, including low insertion loss, high return loss, and excellent amplitude/phase balance. The '+’ suffix typically indicates that the component is RoHS compliant.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8137 $54.6959
16+ $6.4112 $102.5792
25+ $6.2109 $155.2725
34+ $6.0105 $204.3570
44+ $5.8102 $255.6488
58+ $5.2091 $302.1278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,012 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess