EN
  • EN
  • DE

TUF-1MH+

Part No TUF-1MH+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841165-TUF-1MH+
Ultra Librarian 3D Model Ultra Librarian TUF-1MH+ CAD Model

Description

The TUF-1MH+ is a Mini-Circuits frequency mixer designed for up-conversion and down-conversion applications in a wide range of communication systems.

Applications:

  • Satellite communication: Used in satellite transceivers for frequency translation.
  • Wireless communication: Employed in cellular base stations and mobile devices.
  • Radar systems: Utilized in radar receivers and transmitters.
  • Test equipment: Used in signal generators and spectrum analyzers.
  • Software-defined radios (SDR): Provides frequency mixing for SDR architectures.

Features:

  • Wide bandwidth: Operates over a broad frequency range, typically from 2 to 600 MHz.
  • Low conversion loss: Minimizes signal attenuation during frequency conversion.
  • High isolation: Provides excellent isolation between ports to prevent unwanted signal leakage.
  • Surface mount package: Enables automated assembly processes.
  • Rugged construction: Withstands harsh environmental conditions.

Benefits:

  • Improved system performance: Low conversion loss and high isolation enhance overall signal quality.
  • Simplified circuit design: Reduces the need for external filtering and amplification.
  • Compact design: Small size allows for integration in dense circuit layouts.
  • Versatile applications: Suitable for various frequency mixing requirements.
  • Reliable operation: Provides consistent performance over temperature variations.

The TUF-1MH+ features a low profile and is designed for a 50-ohm impedance system. Specific technical characteristics include a conversion loss of typically 6.5 dB, an LO-to-RF isolation of 35 dB, and an LO-to-IF isolation of 30 dB. It has excellent linearity and is capable of handling high input power levels. The mixer is housed in a rugged surface-mount package that provides excellent thermal performance. This device's high performance and small size make it suitable for demanding applications where signal integrity and board space are critical.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess