EN
  • EN
  • DE

WP4C+

Part No WP4C+
Manufacturer Mini-Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0714+
Reference case QFN
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 721132-WP4C+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WP4C+ CAD Model

Description

The WP4C+ is a wideband power splitter/combiner manufactured by Mini-Circuits. This device is designed to divide an input signal into four equal-amplitude, phase-matched output signals or to combine four input signals into a single output signal. It operates over a broad frequency range and is suitable for a variety of applications requiring signal distribution or combination.

Applications:

  • Signal distribution networks
  • Power amplifier combining
  • Antenna arrays
  • Test and measurement setups
  • Wireless communication systems

Features:

  • Wideband operation
  • Low insertion loss
  • High isolation between outputs
  • Excellent amplitude and phase balance
  • Rugged construction
  • Small size

Benefits:

  • Enables efficient signal distribution or combination over a wide frequency range.
  • Minimizes signal loss, ensuring optimal performance.
  • Prevents signal interference between outputs.
  • Provides accurate and consistent signal splitting or combining.
  • Withstands demanding environmental conditions.
  • Facilitates integration into compact devices.

Additional Details:

The WP4C+ is a passive device, requiring no external power supply. It is constructed with high-quality components to ensure reliable performance. The device is available in a surface-mount package, simplifying assembly and manufacturing.

Key specifications include:

  • Frequency Range: Refer to the datasheet for the specific frequency range (typically very wideband)
  • Insertion Loss: Refer to the datasheet for the insertion loss value
  • Isolation: Refer to the datasheet for the isolation value
  • Amplitude Balance: Refer to the datasheet for the amplitude balance value
  • Phase Balance: Refer to the datasheet for the phase balance value
  • Impedance: Typically 50 ohms

The WP4C+ is a versatile and high-performance power splitter/combiner suitable for a wide range of applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess