EN
  • EN
  • DE

XLF-123+

Part No XLF-123+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER LOW PASS 15GHZ 12VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 15GHz (Cutoff)
Filter Type Low Pass
Insertion Loss 2.4dB
Mounting Type Surface Mount
Package / Case 12-VQFN Exposed Pad
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height (Max) 0.035" (0.89mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 743319-XLF-123+
Ultra Librarian 3D Model Ultra Librarian XLF-123+ CAD Model

Description

The 743319-XLF-123+ is an RF Filter manufactured by Mini-Circuits.

  • Type: Low-Pass Filter
  • Frequency Cutoff: 15GHz
  • Insertion Loss: 2.4dB
  • Size: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Package: 12-VQFN Exposed Pad (Surface Mount)
  • Packaging: Tape and Reel
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited Floor Life)
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Johanson Technology Inc.
"High Frequency Ceramic Solutions"
Lowest to $0.3341
TDK Corporation
MULTILAYER LOW PASS FILTER FOR L
Lowest to $0.0594
Knowles Dielectric Labs
RF FILTER LOW PASS 5.5GHZ 6SMD
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5202 $85.0404
4+ $34.8891 $139.5564
6+ $33.7988 $202.7928
8+ $32.7084 $261.6672
10+ $31.6181 $316.1810
13+ $28.3472 $368.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess