EN
  • EN
  • DE

YAT-0+

Part No YAT-0+
Manufacturer Mini-Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1522+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 721218-YAT-0+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YAT-0+ CAD Model

Description

The YAT-0+ is a miniature, fixed attenuator manufactured by Mini-Circuits. It is designed to reduce the power level of a signal by a specified amount, providing a stable and reliable attenuation across a broad frequency range. The YAT-0+ is suitable for a variety of applications where precise signal control is required.

Applications

  • RF and microwave systems
  • Test and measurement equipment
  • Telecommunications
  • Radar systems
  • Satellite communication
  • Wireless communication

Features

  • Fixed Attenuation: Provides a fixed amount of attenuation. In this case 0dB (no attenuation).
  • Wide Frequency Range: Operates across a broad frequency range.
  • Miniature Size: Compact size allows for easy integration into various systems.
  • Surface Mount Technology (SMT): Designed for automated assembly using standard SMT processes.
  • High Power Handling: Can handle a significant amount of input power.
  • Excellent VSWR: Provides a good voltage standing wave ratio (VSWR) for minimal signal reflections.
  • Rugged Construction: Durable construction ensures reliable performance in various environmental conditions.

Benefits

  • Precise Signal Control: Provides accurate and stable attenuation for signal level adjustment.
  • Design Flexibility: Compact size and surface-mount design allow for easy integration into various systems.
  • Improved System Performance: Excellent VSWR minimizes signal reflections and improves system performance.
  • Reliable Operation: Rugged construction ensures reliable performance in demanding environments.

Additional Details

The YAT-0+ attenuator is a valuable component in RF and microwave systems, test and measurement equipment, and telecommunications. Its miniature size and surface-mount design make it easy to integrate into compact electronic designs. Its flat attenuation response across a wide frequency range ensures consistent performance. The attenuator’s high power handling capability allows it to be used in high-power systems. Mini-Circuits provides detailed specifications and application notes for the YAT-0+, simplifying the design process.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0543 $60.2715
12+ $9.8907 $118.6884
19+ $9.5816 $182.0504
25+ $9.2726 $231.8150
33+ $8.9635 $295.7955
44+ $8.0363 $353.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,368 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess